BUD INDUSTRIES, INC. UL/NEMA/IEC NBB Series NBB-10240

Description
UL94-5VB flammability rating, suggested temp. range -40° to 70°
Request a Quote Datasheet
Description
UL94-5VB flammability rating, suggested temp. range -40° to 70°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBB Series
NBB-10240
UL/NEMA/IEC NBB Series NBB-10240
UL94-5VB flammability rating, suggested temp. range -40° to 70°

UL94-5VB flammability rating, suggested temp. range -40° to 70°

Supplier's Site
Boxes - 377-1141-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 5.904"" L x 5.904"" W (149.96mm x 149.96mm) X 3.568"" (90.63mm)"

"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 5.904"" L x 5.904"" W (149.96mm x 149.96mm) X 3.568"" (90.63mm)"

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 83F6454 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
83F6454
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 83F6454
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:149.9mm; External Width - Metric:150mm; External Depth - Metric:91mm; IP Rating:IP66; Body Color:Grey; External Depth:3.57" RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:149.9mm; External Width - Metric:150mm; External Depth - Metric:91mm; IP Rating:IP66; Body Color:Grey; External Depth:3.57" RoHS Compliant: Yes

Supplier's Site
Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X - 70148558 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X
70148558
Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X 70148558
ABS⁄PC Blended Plastic Enclosure, Steel Panel Material Molded from a blend of light gray ABS and polycarbonate plastic resins, these gasketed enclosures are ideal for many wet, dirty and/or corrosive environment applications where electrical conductivity is a concern. The front doors swing on plastic hinges and are held closed with a unique, snap-action plastic latch. Large non-metallic enclosure with stainless steel mounting brackets.

ABS⁄PC Blended Plastic Enclosure, Steel Panel Material
Molded from a blend of light gray ABS and polycarbonate plastic resins, these gasketed enclosures are ideal for many wet, dirty and/or corrosive environment applications where electrical conductivity is a concern. The front doors swing on plastic hinges and are held closed with a unique, snap-action plastic latch.
Large non-metallic enclosure with stainless steel mounting brackets.

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBB-10240
Electrical Enclosures NBB-10240
Electrical Enclosures 5.9 x 5.9 x 3.57 Solid Door

Electrical Enclosures 5.9 x 5.9 x 3.57 Solid Door

Buy Now Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBB-10240 377-1141-ND 83F6454 70148558 NBB-10240
Product Name UL/NEMA/IEC NBB Series Boxes Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 5.9 inch (150 mm) 5.9 inch (150 mm) 5.9 inch (150 mm) 5.91 inch (150 mm)
Width 5.9 inch (150 mm) 5.91 inch (150 mm) 2.75 inch (69.93 mm) 5.91 inch (150 mm)
Depth 3.57 inch (90.68 mm) 3.58 inch (91 mm) 5.9 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0122 - Newark, An Avnet Company
Specs
Length 1.77 inch (45.01 mm)
Width 4.92 inch (125 mm)
Depth 4.92 inch (125 mm)
View Details
TK Series Enclosures - 105-412 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers