UL94-V0 flammability rating, suggested temp. range -40° to 70°
"Box Plastic, ABS Gray, Clear Cover/Door Hinged Door, Lid 22.785"" L x 15.733"" W (578.74mm x 399.62mm) X 9.056"" (230.02mm)"
Electrical Enclosures 23.61 x 15.75 x 9.06 Clear Door
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:600mm; External Width - Metric:400mm; External Depth - Metric:230mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
NBA Series Enclosures, ABS⁄PC Blended Plastic Body Material, Polycarbonate Cover Material
These gasketed enclosures are molded from a blend of light gray ABS and polycarbonate plastic resins which allows them to be used in many wet, dirty and/or corrosive environments. The front doors swing on stainless steel hinges and fasten with unique, locking stainless steel draw latches. NBA series enclosures are available in five sizes with either solid gray or clear polycarbonate doors.
| BUD INDUSTRIES, INC. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | NBA-10176 | NBA-10176-ND | NBA-10176 | 83F6453 | 70148557 |
| Product Name | UL/NEMA/IEC NBA Series | Boxes | Electrical Enclosures | Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries | Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA |
| Type | Electronic and Instrument Enclosures | Junction Box | Electronic and Instrument Enclosures | ||
| Shape | Rectangular | ||||
| Length | 23.61 inch (600 mm) | 23.61 inch (600 mm) | 23.62 inch (600 mm) | 23.61 inch (600 mm) | |
| Width | 15.75 inch (400 mm) | 9.06 inch (230 mm) | 15.75 inch (400 mm) | 15.75 inch (400 mm) | |
| Depth | 9.06 inch (230 mm) | 9.06 inch (230 mm) | 9.06 inch (230 mm) |