BUD INDUSTRIES, INC. UL/NEMA/IEC NBA Series NBA-10172

Description
UL94-V0 flammability rating, suggested temp. range -40° to 70°
Request a Quote Datasheet
Description
UL94-V0 flammability rating, suggested temp. range -40° to 70°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBA Series
NBA-10172
UL/NEMA/IEC NBA Series NBA-10172
UL94-V0 flammability rating, suggested temp. range -40° to 70°

UL94-V0 flammability rating, suggested temp. range -40° to 70°

Supplier's Site
Boxes - NBA-10172-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray, Clear Cover/Door Hinged Door, Lid 19.682"" L x 15.742"" W (499.92mm x 399.85mm) X 7.873"" (199.97mm)"

"Box Plastic, ABS Gray, Clear Cover/Door Hinged Door, Lid 19.682"" L x 15.742"" W (499.92mm x 399.85mm) X 7.873"" (199.97mm)"

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 83F6452 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
83F6452
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 83F6452
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:500mm; External Width - Metric:400mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:500mm; External Width - Metric:400mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA - 70148556 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA
70148556
Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA 70148556
NBA Series Enclosures, ABS⁄PC Blended Plastic Body Material, Polycarbonate Cover Material These gasketed enclosures are molded from a blend of light gray ABS and polycarbonate plastic resins which allows them to be used in many wet, dirty and/or corrosive environments. The front doors swing on stainless steel hinges and fasten with unique, locking stainless steel draw latches. NBA series enclosures are available in five sizes with either solid gray or clear polycarbonate doors.

NBA Series Enclosures, ABS⁄PC Blended Plastic Body Material, Polycarbonate Cover Material
These gasketed enclosures are molded from a blend of light gray ABS and polycarbonate plastic resins which allows them to be used in many wet, dirty and/or corrosive environments. The front doors swing on stainless steel hinges and fasten with unique, locking stainless steel draw latches. NBA series enclosures are available in five sizes with either solid gray or clear polycarbonate doors.

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBA-10172
Electrical Enclosures NBA-10172
Electrical Enclosures 19.68 x 15.75 x 7.87 Clear Door

Electrical Enclosures 19.68 x 15.75 x 7.87 Clear Door

Buy Now Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBA-10172 NBA-10172-ND 83F6452 70148556 NBA-10172
Product Name UL/NEMA/IEC NBA Series Boxes Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 19.68 inch (500 mm) 19.69 inch (500 mm) 19.68 inch (500 mm) 7.87 inch (200 mm)
Width 15.75 inch (400 mm) 15.75 inch (400 mm) 15.75 inch (400 mm) 15.75 inch (400 mm)
Depth 7.87 inch (200 mm) 7.87 inch (200 mm) 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2582 - Newark, An Avnet Company
Specs
Length 0.7087 inch (18 mm)
Width 2.05 inch (52 mm)
Depth 2.56 inch (65 mm)
View Details
TK Series Enclosures - 127-403 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers