UL94-5VB flammability rating, suggested temp. range -40° to 70°
"Box Plastic, ABS Gray Hinged Door, Lid 19.682"" L x 15.742"" W (499.92mm x 399.85mm) X 7.873"" (199.97mm)"
Electrical Enclosures 19.68 x 15.75 x 7.87 Solid Door
ABS⁄PC Blended Plastic Enclosure, Steel Panel Material
These gasketed enclosures are molded from a blend of light gray ABS and polycarbonate plastic resins which allows them to be used in many wet, dirty and/or corrosive environments. The front doors swing on stainless steel hinges and fasten with unique, locking stainless steel draw latches. NBA series enclosures are available in five sizes with either solid gray or clear polycarbonate doors.
Large non-metallic enclosure with stainless steel mounting brackets.
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:500mm; External Width - Metric:400mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| BUD INDUSTRIES, INC. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | NBA-10152 | NBA-10152-ND | NBA-10152 | 70148551 | 83F6447 |
| Product Name | UL/NEMA/IEC NBA Series | Boxes | Electrical Enclosures | Enclosure; ABS/PC Blended Plastic; Polyurethane Gasket; Light Gray; NEMA1,2,4,4X | Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries |
| Type | Electronic and Instrument Enclosures | Junction Box | Electronic and Instrument Enclosures | ||
| Shape | Rectangular | ||||
| Length | 19.68 inch (500 mm) | 7.87 inch (200 mm) | 15.74 inch (400 mm) | 19.69 inch (500 mm) | |
| Width | 15.75 inch (400 mm) | 15.75 inch (400 mm) | 6.69 inch (170 mm) | 15.75 inch (400 mm) | |
| Depth | 7.87 inch (200 mm) | 19.68 inch (500 mm) | 7.87 inch (200 mm) |