BUD INDUSTRIES, INC. Electrical Enclosure Accessories MPX-515-A

Description
Electrical Enclosure Accessories OPT MOUNTING PLATE FOR ATX-10515
Datasheet
Description
Electrical Enclosure Accessories OPT MOUNTING PLATE FOR ATX-10515
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
MPX-515-A
Electrical Enclosure Accessories MPX-515-A
Electrical Enclosure Accessories OPT MOUNTING PLATE FOR ATX-10515

Electrical Enclosure Accessories OPT MOUNTING PLATE FOR ATX-10515

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number MPX-515-A
Product Name Electrical Enclosure Accessories
Length 9.74 inch (247 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
5 suppliers