BUD INDUSTRIES, INC. Enclosure Panel, 5.76x5.84, Aluminium; Panel Type Bud Industries MPX-509-A

Description
ENCLOSURE PANEL, 5.76"X5.84", ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Natural; For Use With:Bud Industries ATX-10509 Die Cast Aluminium Explosion Proof Enclosure RoHS Compliant: Yes
Description
ENCLOSURE PANEL, 5.76"X5.84", ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Natural; For Use With:Bud Industries ATX-10509 Die Cast Aluminium Explosion Proof Enclosure RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure Panel, 5.76x5.84, Aluminium; Panel Type Bud Industries - 73Y0849 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Panel, 5.76x5.84, Aluminium; Panel Type Bud Industries
73Y0849
Enclosure Panel, 5.76x5.84, Aluminium; Panel Type Bud Industries 73Y0849
ENCLOSURE PANEL, 5.76"X5.84", ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Natural; For Use With:Bud Industries ATX-10509 Die Cast Aluminium Explosion Proof Enclosure RoHS Compliant: Yes

ENCLOSURE PANEL, 5.76"X5.84", ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Natural; For Use With:Bud Industries ATX-10509 Die Cast Aluminium Explosion Proof Enclosure RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 73Y0849
Product Name Enclosure Panel, 5.76x5.84, Aluminium; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 500308 - RS Components, Ltd.
Specs
Type Shelving; Racking
Width 9.21 inch (234 mm)
View Details
Mini-Racking - SRE5230W - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details