BUD INDUSTRIES, INC. Electrical Enclosure Accessories MPX-509-A

Description
Electrical Enclosure Accessories OPT MOUNTING PLATE FOR ATX-10509
Datasheet
Description
Electrical Enclosure Accessories OPT MOUNTING PLATE FOR ATX-10509
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
MPX-509-A
Electrical Enclosure Accessories MPX-509-A
Electrical Enclosure Accessories OPT MOUNTING PLATE FOR ATX-10509

Electrical Enclosure Accessories OPT MOUNTING PLATE FOR ATX-10509

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number MPX-509-A
Product Name Electrical Enclosure Accessories
Length 5.84 inch (148 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
4 suppliers