BUD INDUSTRIES, INC. Electrical Enclosure Accessories MPX-506-A

Description
Electrical Enclosure Accessories OPT MOUNTING PLATE FOR ATX-10506
Datasheet
Description
Electrical Enclosure Accessories OPT MOUNTING PLATE FOR ATX-10506
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
MPX-506-A
Electrical Enclosure Accessories MPX-506-A
Electrical Enclosure Accessories OPT MOUNTING PLATE FOR ATX-10506

Electrical Enclosure Accessories OPT MOUNTING PLATE FOR ATX-10506

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number MPX-506-A
Product Name Electrical Enclosure Accessories
Length 4.5 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JD9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details