BUD INDUSTRIES, INC. Enclosure Panel, 2.56x2.76, Aluminium; Panel Type Bud Industries MPX-501-A

Description
ENCLOSURE PANEL, 2.56"X2.76", ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Natural; For Use With:Bud Industries ATX-10501 Die Cast Aluminium Explosion Proof Enclosure RoHS Compliant: Yes
Description
ENCLOSURE PANEL, 2.56"X2.76", ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Natural; For Use With:Bud Industries ATX-10501 Die Cast Aluminium Explosion Proof Enclosure RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure Panel, 2.56x2.76, Aluminium; Panel Type Bud Industries - 73Y0844 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Panel, 2.56x2.76, Aluminium; Panel Type Bud Industries
73Y0844
Enclosure Panel, 2.56x2.76, Aluminium; Panel Type Bud Industries 73Y0844
ENCLOSURE PANEL, 2.56"X2.76", ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Natural; For Use With:Bud Industries ATX-10501 Die Cast Aluminium Explosion Proof Enclosure RoHS Compliant: Yes

ENCLOSURE PANEL, 2.56"X2.76", ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Natural; For Use With:Bud Industries ATX-10501 Die Cast Aluminium Explosion Proof Enclosure RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 73Y0844
Product Name Enclosure Panel, 2.56x2.76, Aluminium; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.6693 inch (17 mm)
Width 0.5512 inch (14 mm)
View Details
Mobile shelving & Mini-Racking - SRE4531SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details