BUD INDUSTRIES, INC. Cable and Cord Grips MPG-22342

Description
"Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Brass, Nickel Plated PG42 Silver"
Request a Quote Datasheet
Description
"Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Brass, Nickel Plated PG42 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2228-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2228-ND
Cable and Cord Grips 377-2228-ND
"Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Brass, Nickel Plated PG42 Silver"

"Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Brass, Nickel Plated PG42 Silver"

Buy Now Datasheet
Cable Gland, Brass, 38.1Mm; Thread Size Imperial Bud Industries - 46Y9709 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 38.1Mm; Thread Size Imperial Bud Industries
46Y9709
Cable Gland, Brass, 38.1Mm; Thread Size Imperial Bud Industries 46Y9709
CABLE GLAND, BRASS, 38.1MM; Thread Size - Imperial:PG42; Thread Size - Metric:-; Cable Diameter Min:30mm; Cable Diameter Max:38.1mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, BRASS, 38.1MM; Thread Size - Imperial:PG42; Thread Size - Metric:-; Cable Diameter Min:30mm; Cable Diameter Max:38.1mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2228-ND 46Y9709
Product Name Cable and Cord Grips Cable Gland, Brass, 38.1Mm; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 2141077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.4331 to 0.6693 inch (11 to 17 mm)
View Details
One Hole Type Ventilation cable gland - MG Series - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details