BUD INDUSTRIES, INC. Cable and Cord Grips MPG-22336

Description
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Brass, Nickel Plated PG36 Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Brass, Nickel Plated PG36 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2227-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2227-ND
Cable and Cord Grips 377-2227-ND
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Brass, Nickel Plated PG36 Silver"

"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Brass, Nickel Plated PG36 Silver"

Buy Now Datasheet
Cable Gland, Brass, 32Mm; Thread Size Imperial Bud Industries - 46Y9708 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 32Mm; Thread Size Imperial Bud Industries
46Y9708
Cable Gland, Brass, 32Mm; Thread Size Imperial Bud Industries 46Y9708
CABLE GLAND, BRASS, 32MM; Thread Size - Imperial:PG36; Thread Size - Metric:-; Cable Diameter Min:22.1mm; Cable Diameter Max:32mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, BRASS, 32MM; Thread Size - Imperial:PG36; Thread Size - Metric:-; Cable Diameter Min:22.1mm; Cable Diameter Max:32mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2227-ND 46Y9708
Product Name Cable and Cord Grips Cable Gland, Brass, 32Mm; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Cable Glands - 2705218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details