BUD INDUSTRIES, INC. Cable and Cord Grips MPG-22321

Description
"Cable Gland 0.51"" ~ 0.70"" (13.0mm ~ 17.8mm) Brass, Nickel Plated PG21 Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.51"" ~ 0.70"" (13.0mm ~ 17.8mm) Brass, Nickel Plated PG21 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2225-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2225-ND
Cable and Cord Grips 377-2225-ND
"Cable Gland 0.51"" ~ 0.70"" (13.0mm ~ 17.8mm) Brass, Nickel Plated PG21 Silver"

"Cable Gland 0.51"" ~ 0.70"" (13.0mm ~ 17.8mm) Brass, Nickel Plated PG21 Silver"

Buy Now Datasheet
Cable Gland, Brass, 18Mm; Thread Size Imperial Bud Industries - 46Y9706 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 18Mm; Thread Size Imperial Bud Industries
46Y9706
Cable Gland, Brass, 18Mm; Thread Size Imperial Bud Industries 46Y9706
CABLE GLAND, BRASS, 18MM; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:12.9mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, BRASS, 18MM; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:12.9mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2225-ND 46Y9706
Product Name Cable and Cord Grips Cable Gland, Brass, 18Mm; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601136R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 2100602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details