BUD INDUSTRIES, INC. Cable and Cord Grips MPG-22316

Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Brass, Nickel Plated PG16 Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Brass, Nickel Plated PG16 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2224-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2224-ND
Cable and Cord Grips 377-2224-ND
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Brass, Nickel Plated PG16 Silver"

"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Brass, Nickel Plated PG16 Silver"

Buy Now Datasheet
Cable Gland, Brass, 14Mm; Thread Size Imperial Bud Industries - 46Y9705 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 14Mm; Thread Size Imperial Bud Industries
46Y9705
Cable Gland, Brass, 14Mm; Thread Size Imperial Bud Industries 46Y9705
CABLE GLAND, BRASS, 14MM; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:9.9mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, BRASS, 14MM; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:9.9mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2224-ND 46Y9705
Product Name Cable and Cord Grips Cable Gland, Brass, 14Mm; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Straight-Through Cable Gland - 5211121 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details