BUD INDUSTRIES, INC. Cable and Cord Grips MPG-223135

Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Brass, Nickel Plated PG13.5 Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Brass, Nickel Plated PG13.5 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2223-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2223-ND
Cable and Cord Grips 377-2223-ND
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Brass, Nickel Plated PG13.5 Silver"

"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Brass, Nickel Plated PG13.5 Silver"

Buy Now Datasheet
Cable Gland, Brass, 11.9Mm; Thread Size Imperial Bud Industries - 46Y9704 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 11.9Mm; Thread Size Imperial Bud Industries
46Y9704
Cable Gland, Brass, 11.9Mm; Thread Size Imperial Bud Industries 46Y9704
CABLE GLAND, BRASS, 11.9MM; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:6.1mm; Cable Diameter Max:11.9mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, BRASS, 11.9MM; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:6.1mm; Cable Diameter Max:11.9mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2223-ND 46Y9704
Product Name Cable and Cord Grips Cable Gland, Brass, 11.9Mm; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Cable Glands - 2141079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.7874 to 1.1 inch (20 to 28 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details