BUD INDUSTRIES, INC. Cabinet, Network, 29.656In, Steel, White; Rack U Height Bud Industries MNC-8085

Description
CABINET, NETWORK, 29.656IN, STEEL, WHITE; Rack U Height:7U; Enclosure Material:Steel; Cabinet Style:Wall Mount; External Height - Metric:787mm; External Width - Metric:635mm; External Depth - Metric:305mm; Product Range:- RoHS Compliant: Yes
Description
CABINET, NETWORK, 29.656IN, STEEL, WHITE; Rack U Height:7U; Enclosure Material:Steel; Cabinet Style:Wall Mount; External Height - Metric:787mm; External Width - Metric:635mm; External Depth - Metric:305mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Network, 29.656In, Steel, White; Rack U Height Bud Industries - 33C4148 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Network, 29.656In, Steel, White; Rack U Height Bud Industries
33C4148
Cabinet, Network, 29.656In, Steel, White; Rack U Height Bud Industries 33C4148
CABINET, NETWORK, 29.656IN, STEEL, WHITE; Rack U Height:7U; Enclosure Material:Steel; Cabinet Style:Wall Mount; External Height - Metric:787mm; External Width - Metric:635mm; External Depth - Metric:305mm; Product Range:- RoHS Compliant: Yes

CABINET, NETWORK, 29.656IN, STEEL, WHITE; Rack U Height:7U; Enclosure Material:Steel; Cabinet Style:Wall Mount; External Height - Metric:787mm; External Width - Metric:635mm; External Depth - Metric:305mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 33C4148
Product Name Cabinet, Network, 29.656In, Steel, White; Rack U Height Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
R2V vertical drawer cabinets - RL-5HCE30002N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details