BUD INDUSTRIES, INC. Futura Boxes MD-1961

Description
Rubber feet furnished, 18 gauge steel front, 20 gauge steel sides
Description
Rubber feet furnished, 18 gauge steel front, 20 gauge steel sides

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Futura Boxes
MD-1961
Futura Boxes MD-1961
Rubber feet furnished, 18 gauge steel front, 20 gauge steel sides

Rubber feet furnished, 18 gauge steel front, 20 gauge steel sides

Supplier's Site
Enclosure, Box, Steel, Blue; Enclosure Type Bud Industries - 06M4734 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Steel, Blue; Enclosure Type Bud Industries
06M4734
Enclosure, Box, Steel, Blue; Enclosure Type Bud Industries 06M4734
ENCLOSURE, BOX, STEEL, BLUE; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:356mm; External Depth - Metric:229mm; IP Rating:-; Body Color:Blue, White; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, STEEL, BLUE; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:356mm; External Depth - Metric:229mm; IP Rating:-; Body Color:Blue, White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure;Desktop Cabinet;Steel;RoyalBlue;White Front Panel;RubberFeet;8Hx14Wx9D - 70147975 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Desktop Cabinet;Steel;RoyalBlue;White Front Panel;RubberFeet;8Hx14Wx9D
70147975
Enclosure;Desktop Cabinet;Steel;RoyalBlue;White Front Panel;RubberFeet;8Hx14Wx9D 70147975
Enclosure;Desktop Cabinet;Steel;RoyalB lue;White Front Panel;RubberFeet;8Hx 14Wx9D

Enclosure;Desktop Cabinet;Steel;RoyalBlue;White Front Panel;RubberFeet;8Hx14Wx9D

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number MD-1961 06M4734 70147975
Product Name Futura Boxes Enclosure, Box, Steel, Blue; Enclosure Type Bud Industries Enclosure;Desktop Cabinet;Steel;RoyalBlue;White Front Panel;RubberFeet;8Hx14Wx9D
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 8 inch (203 mm) 8 inch (203 mm)
Width 14 inch (356 mm) 14.02 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Development Board Enclosures - 2306168 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 2.95 inch (75 mm)
Depth 1.57 inch (40 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details