Designed in accordance with EIA-310 & IEC-297 standards
| BUD INDUSTRIES, INC. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | LX-4755 |
| Product Name | Luxor 4700 Series |
| Type | Rack Enclosures |
| Shape | Rectangular |
| Length | 69.5 inch (1765 mm) |
| Width | 23.62 inch (600 mm) |
| Depth | 29.53 inch (750 mm) |