BUD INDUSTRIES, INC. LPR Series Rack LPR-8255

Description
Ventilated models, 700Lbs equipment load capacity, easy assembled
Description
Ventilated models, 700Lbs equipment load capacity, easy assembled

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
LPR Series Rack
LPR-8255
LPR Series Rack LPR-8255
Ventilated models, 700Lbs equipment load capacity, easy assembled

Ventilated models, 700Lbs equipment load capacity, easy assembled

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC.
Product Category Industrial Enclosures
Product Number LPR-8255
Product Name LPR Series Rack
Type Rack Enclosures
Shape Rectangular
Length 75.31 inch (1913 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C2RR197823BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 86.06 inch (2186 mm)
Width 23 inch (584 mm)
View Details
2 suppliers