BUD INDUSTRIES, INC. Keyboard Enclosures KB-13202

Description
Keyboard enclosures, self-adhesive black rubber feet
Datasheet
Description
Keyboard enclosures, self-adhesive black rubber feet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Keyboard Enclosures
KB-13202
Keyboard Enclosures KB-13202
Keyboard enclosures, self-adhesive black rubber feet

Keyboard enclosures, self-adhesive black rubber feet

Supplier's Site
Enclosure, Keyboard, Aluminium, White; Enclosure Type Bud Industries - 81F019 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Keyboard, Aluminium, White; Enclosure Type Bud Industries
81F019
Enclosure, Keyboard, Aluminium, White; Enclosure Type Bud Industries 81F019
ENCLOSURE, KEYBOARD, ALUMINIUM, WHITE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:444mm; External Depth - Metric:229mm; IP Rating:-; Body Color:Grey, White RoHS Compliant: Yes

ENCLOSURE, KEYBOARD, ALUMINIUM, WHITE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:444mm; External Depth - Metric:229mm; IP Rating:-; Body Color:Grey, White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number KB-13202 81F019
Product Name Keyboard Enclosures Enclosure, Keyboard, Aluminium, White; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Slanted
Length 3 inch (76.2 mm) 3 inch (76.2 mm)
Width 17.46 inch (443 mm) 17.48 inch (444 mm)
Depth 9 inch (229 mm) 9.02 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
PCB Mounting Enclosures - 1861874 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 7.1 inch (180 mm)
Depth 3.95 inch (100 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details