BUD INDUSTRIES, INC. Keyboard Enclosures KB-13200

Description
Keyboard enclosures, self-adhesive black rubber feet
Datasheet
Description
Keyboard enclosures, self-adhesive black rubber feet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Keyboard Enclosures
KB-13200
Keyboard Enclosures KB-13200
Keyboard enclosures, self-adhesive black rubber feet

Keyboard enclosures, self-adhesive black rubber feet

Supplier's Site
Enclosure, Keyboard, Aluminium, White; Enclosure Type Bud Industries - 81F021 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Keyboard, Aluminium, White; Enclosure Type Bud Industries
81F021
Enclosure, Keyboard, Aluminium, White; Enclosure Type Bud Industries 81F021
ENCLOSURE, KEYBOARD, ALUMINIUM, WHITE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:62.7mm; External Width - Metric:183mm; External Depth - Metric:146mm; IP Rating:-; Body Color:Grey, White RoHS Compliant: Yes

ENCLOSURE, KEYBOARD, ALUMINIUM, WHITE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:62.7mm; External Width - Metric:183mm; External Depth - Metric:146mm; IP Rating:-; Body Color:Grey, White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number KB-13200 81F021
Product Name Keyboard Enclosures Enclosure, Keyboard, Aluminium, White; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Slanted
Length 2.46 inch (62.48 mm) 2.47 inch (62.7 mm)
Width 7.21 inch (183 mm) 7.2 inch (183 mm)
Depth 5.75 inch (146 mm) 5.75 inch (146 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1490G8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 7.25 inch (184 mm)
Width 10.75 inch (273 mm)
View Details
4 suppliers