BUD INDUSTRIES, INC. Electrical Enclosure Accessories IPV-67501-B

Description
Electrical Enclosure Accessories M5x0.8 Round vent plug with O-ring washer - Black
Datasheet
Description
Electrical Enclosure Accessories M5x0.8 Round vent plug with O-ring washer - Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
IPV-67501-B
Electrical Enclosure Accessories IPV-67501-B
Electrical Enclosure Accessories M5x0.8 Round vent plug with O-ring washer - Black

Electrical Enclosure Accessories M5x0.8 Round vent plug with O-ring washer - Black

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number IPV-67501-B
Product Name Electrical Enclosure Accessories
Length 0.4331 inch (11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2131 - Newark, An Avnet Company
Specs
Length 1.57 inch (40 mm)
Width 4.92 inch (125 mm)
Depth 3.35 inch (85 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details