BUD INDUSTRIES, INC. Electrical Enclosure Accessories IPV-1116

Description
Electrical Enclosure Accessories 2.91 x 3.95 x 1.25in External Vent
Datasheet
Description
Electrical Enclosure Accessories 2.91 x 3.95 x 1.25in External Vent
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
IPV-1116
Electrical Enclosure Accessories IPV-1116
Electrical Enclosure Accessories 2.91 x 3.95 x 1.25in External Vent

Electrical Enclosure Accessories 2.91 x 3.95 x 1.25in External Vent

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number IPV-1116
Product Name Electrical Enclosure Accessories
Length 3.95 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers