BUD INDUSTRIES, INC. Boxes IP-6138

Description
"Case Plastic, ABS Gray End Panel(s) 10.200"" L x 7.085"" W (259.08mm x 179.96mm) X 4.110"" (104.39mm)"
Request a Quote Datasheet
Description
"Case Plastic, ABS Gray End Panel(s) 10.200"" L x 7.085"" W (259.08mm x 179.96mm) X 4.110"" (104.39mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1979-ND - DigiKey
Thief River Falls, MN, United States
"Case Plastic, ABS Gray End Panel(s) 10.200"" L x 7.085"" W (259.08mm x 179.96mm) X 4.110"" (104.39mm)"

"Case Plastic, ABS Gray End Panel(s) 10.200"" L x 7.085"" W (259.08mm x 179.96mm) X 4.110"" (104.39mm)"

Buy Now Datasheet
Instrument Case Enclosure; Enclosure Type Bud Industries - 87H8241 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Case Enclosure; Enclosure Type Bud Industries
87H8241
Instrument Case Enclosure; Enclosure Type Bud Industries 87H8241
INSTRUMENT CASE ENCLOSURE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:104.4mm; External Width - Metric:259.1mm; External Depth - Metric:179.8mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

INSTRUMENT CASE ENCLOSURE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:104.4mm; External Width - Metric:259.1mm; External Depth - Metric:179.8mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Case, Instrument, High-Impact ABS Plastic; Light Gray Cover, Black Panel - 70147398 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case, Instrument, High-Impact ABS Plastic; Light Gray Cover, Black Panel
70147398
Case, Instrument, High-Impact ABS Plastic; Light Gray Cover, Black Panel 70147398
Light Gray Plastic Cover with Black Plastic Panel, High-Impact ABS Plastic Instrument Cases 9.960 in. length Features Cost Effective, Lightweight Portable Case Five Sizes Available Multi-Position Aluminum Carrying Handle Internal PCB Mounting Bosses Front and Rear Panels Easily Customized Top Cover Removable for Easy Maintenance Light Gray ABS UL94HB Flammability Rating

Light Gray Plastic Cover with Black Plastic Panel, High-Impact ABS Plastic Instrument Cases

  • 9.960 in. length
    Features
  • Cost Effective, Lightweight Portable Case
  • Five Sizes Available
  • Multi-Position Aluminum Carrying Handle
  • Internal PCB Mounting Bosses
  • Front and Rear Panels Easily Customized
  • Top Cover Removable for Easy Maintenance
  • Light Gray ABS
  • UL94HB Flammability Rating
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1979-ND 87H8241 70147398
Product Name Boxes Instrument Case Enclosure; Enclosure Type Bud Industries Case, Instrument, High-Impact ABS Plastic; Light Gray Cover, Black Panel
Type Junction Box Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Material ABS ABS; ABS ABS
Features Flame Retardant; Carrying Handle
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1833506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 7.87 inch (200 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414N4PHO6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers