BUD INDUSTRIES, INC. Boxes IP-6137

Description
"Case Plastic, ABS Gray End Panel(s) 10.200"" L x 7.085"" W (259.08mm x 179.96mm) X 3.320"" (84.33mm)"
Request a Quote Datasheet
Description
"Case Plastic, ABS Gray End Panel(s) 10.200"" L x 7.085"" W (259.08mm x 179.96mm) X 3.320"" (84.33mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - IP-6137-ND - DigiKey
Thief River Falls, MN, United States
"Case Plastic, ABS Gray End Panel(s) 10.200"" L x 7.085"" W (259.08mm x 179.96mm) X 3.320"" (84.33mm)"

"Case Plastic, ABS Gray End Panel(s) 10.200"" L x 7.085"" W (259.08mm x 179.96mm) X 3.320"" (84.33mm)"

Buy Now Datasheet
Case; ABS Plastic; Black; 10.24 in.; 3.35 in.; 7.075 in.; M2.5 - 70147397 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case; ABS Plastic; Black; 10.24 in.; 3.35 in.; 7.075 in.; M2.5
70147397
Case; ABS Plastic; Black; 10.24 in.; 3.35 in.; 7.075 in.; M2.5 70147397
#4 x 0.188 in. Mounting Screw Size, High-Impact ABS Light Gray Cover, Plastic Instrument Case 0.070 in. panel thickness Black plastic panels Features Cost Effective, Lightweight Portable Case Five Sizes Available Multi-Position Aluminum Carrying Handle Internal PCB Mounting Bosses Front and Rear Panels Easily Customized Top Cover Removable for Easy Maintenance Light Gray ABS UL94HB Flammability Rating

#4 x 0.188 in. Mounting Screw Size, High-Impact ABS Light Gray Cover, Plastic Instrument Case

  • 0.070 in. panel thickness
  • Black plastic panels
    Features
  • Cost Effective, Lightweight Portable Case
  • Five Sizes Available
  • Multi-Position Aluminum Carrying Handle
  • Internal PCB Mounting Bosses
  • Front and Rear Panels Easily Customized
  • Top Cover Removable for Easy Maintenance
  • Light Gray ABS
  • UL94HB Flammability Rating
Supplier's Site
Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries - 97H2139 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries
97H2139
Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries 97H2139
ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:85.1mm; External Width - Metric:259mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:85.1mm; External Width - Metric:259mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number IP-6137-ND 70147397 97H2139
Product Name Boxes Case; ABS Plastic; Black; 10.24 in.; 3.35 in.; 7.075 in.; M2.5 Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Material ABS ABS ABS; ABS
Features Flame Retardant; Carrying Handle
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 5095148 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.54 inch (90 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESX Junction boxes - esx - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 129-455 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
3 suppliers