BUD INDUSTRIES, INC. Boxes IP-6131

Description
"Case Plastic, ABS Gray End Panel(s) 8.860"" L x 6.500"" W (225.04mm x 165.10mm) X 3.540"" (89.92mm)"
Request a Quote Datasheet
Description
"Case Plastic, ABS Gray End Panel(s) 8.860"" L x 6.500"" W (225.04mm x 165.10mm) X 3.540"" (89.92mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1928-ND - DigiKey
Thief River Falls, MN, United States
"Case Plastic, ABS Gray End Panel(s) 8.860"" L x 6.500"" W (225.04mm x 165.10mm) X 3.540"" (89.92mm)"

"Case Plastic, ABS Gray End Panel(s) 8.860"" L x 6.500"" W (225.04mm x 165.10mm) X 3.540"" (89.92mm)"

Buy Now Datasheet
Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries - 97H2137 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries
97H2137
Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries 97H2137
ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:89.9mm; External Width - Metric:225mm; External Depth - Metric:166mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:89.9mm; External Width - Metric:225mm; External Depth - Metric:166mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Case, Instrument; ABS Plastic; Light Gray (Cover), Black (Panel); 6.5 in. - 70147395 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case, Instrument; ABS Plastic; Light Gray (Cover), Black (Panel); 6.5 in.
70147395
Case, Instrument; ABS Plastic; Light Gray (Cover), Black (Panel); 6.5 in. 70147395
M4 x 10 mm Pan Head Mounting Screws, ABS Plastic Body, Instrument Case Enclosures Features Cost Effective, Lightweight Portable Case Five Sizes Available Multi-Position Aluminum Carrying Handle Internal PCB Mounting Bosses Front and Rear Panels Easily Customized Top Cover Removable for Easy Maintenance Light Gray ABS UL94HB Flammability Rating

M4 x 10 mm Pan Head Mounting Screws, ABS Plastic Body, Instrument Case Enclosures
Features

  • Cost Effective, Lightweight Portable Case
  • Five Sizes Available
  • Multi-Position Aluminum Carrying Handle
  • Internal PCB Mounting Bosses
  • Front and Rear Panels Easily Customized
  • Top Cover Removable for Easy Maintenance
  • Light Gray ABS
  • UL94HB Flammability Rating
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1928-ND 97H2137 70147395
Product Name Boxes Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries Case, Instrument; ABS Plastic; Light Gray (Cover), Black (Panel); 6.5 in.
Type Junction Box Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Material ABS ABS; ABS ABS
Features Flame Retardant; Carrying Handle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 2213553 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4638 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details