BUD INDUSTRIES, INC. Boxes IP-6130

Description
"Case Plastic, ABS Gray End Panel(s) 8.860"" L x 6.500"" W (225.04mm x 165.10mm) X 2.570"" (65.28mm)"
Request a Quote Datasheet
Description
"Case Plastic, ABS Gray End Panel(s) 8.860"" L x 6.500"" W (225.04mm x 165.10mm) X 2.570"" (65.28mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - IP-6130-ND - DigiKey
Thief River Falls, MN, United States
"Case Plastic, ABS Gray End Panel(s) 8.860"" L x 6.500"" W (225.04mm x 165.10mm) X 2.570"" (65.28mm)"

"Case Plastic, ABS Gray End Panel(s) 8.860"" L x 6.500"" W (225.04mm x 165.10mm) X 2.570"" (65.28mm)"

Buy Now Datasheet
Case, Instrument; ABS Plastic; Light Gray (Cover), Black (Panel); 6.5 in. - 70147394 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case, Instrument; ABS Plastic; Light Gray (Cover), Black (Panel); 6.5 in.
70147394
Case, Instrument; ABS Plastic; Light Gray (Cover), Black (Panel); 6.5 in. 70147394
M4 x 10 mm Pan Head Mounting Screws, ABS Plastic Body, Instrument Case Enclosures Features Cost Effective, Lightweight Portable Case Five Sizes Available Multi-Position Aluminum Carrying Handle Internal PCB Mounting Bosses Front and Rear Panels Easily Customized Top Cover Removable for Easy Maintenance Light Gray ABS UL94HB Flammability Rating

M4 x 10 mm Pan Head Mounting Screws, ABS Plastic Body, Instrument Case Enclosures
Features

  • Cost Effective, Lightweight Portable Case
  • Five Sizes Available
  • Multi-Position Aluminum Carrying Handle
  • Internal PCB Mounting Bosses
  • Front and Rear Panels Easily Customized
  • Top Cover Removable for Easy Maintenance
  • Light Gray ABS
  • UL94HB Flammability Rating
Supplier's Site
Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries - 97H2136 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries
97H2136
Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries 97H2136
ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:65.3mm; External Width - Metric:225mm; External Depth - Metric:166mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:65.3mm; External Width - Metric:225mm; External Depth - Metric:166mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number IP-6130-ND 70147394 97H2136
Product Name Boxes Case, Instrument; ABS Plastic; Light Gray (Cover), Black (Panel); 6.5 in. Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Material ABS ABS ABS; ABS
Features Flame Retardant; Carrying Handle
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EXguard® - exguardr-mobile-gas-detection - BARTEC
Specs
Material Steel - Stainless
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details