BUD INDUSTRIES, INC. Boxes IA-6161

Description
"Case Metal, Aluminum with Plastic Bezels, Handle Multiple End Panel(s) 12.930"" L x 10.160"" W (328.42mm x 258.06mm) X 2.720"" (69.09mm)"
Request a Quote Datasheet
Description
"Case Metal, Aluminum with Plastic Bezels, Handle Multiple End Panel(s) 12.930"" L x 10.160"" W (328.42mm x 258.06mm) X 2.720"" (69.09mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1562-ND - DigiKey
Thief River Falls, MN, United States
"Case Metal, Aluminum with Plastic Bezels, Handle Multiple End Panel(s) 12.930"" L x 10.160"" W (328.42mm x 258.06mm) X 2.720"" (69.09mm)"

"Case Metal, Aluminum with Plastic Bezels, Handle Multiple End Panel(s) 12.930"" L x 10.160"" W (328.42mm x 258.06mm) X 2.720"" (69.09mm)"

Buy Now Datasheet
Enclosure, Instrument, Aluminium, Natural; Enclosure Type Bud Industries - 34M2359 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Natural; Enclosure Type Bud Industries
34M2359
Enclosure, Instrument, Aluminium, Natural; Enclosure Type Bud Industries 34M2359
ENCLOSURE, INSTRUMENT, ALUMINIUM, NATURAL; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:69.1mm; External Width - Metric:258mm; External Depth - Metric:328mm; IP Rating:-; Body Color:Earth Tone RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, NATURAL; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:69.1mm; External Width - Metric:258mm; External Depth - Metric:328mm; IP Rating:-; Body Color:Earth Tone RoHS Compliant: Yes

Supplier's Site
Enclosure,Alum Body/Plastic Front/Rear Bezels,Beige/LtBrn,2.72 x 10.16 x 12.93in - 70147748 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure,Alum Body/Plastic Front/Rear Bezels,Beige/LtBrn,2.72 x 10.16 x 12.93in
70147748
Enclosure,Alum Body/Plastic Front/Rear Bezels,Beige/LtBrn,2.72 x 10.16 x 12.93in 70147748
Strong and Stylish Extruded Aluminum Body with Plastic Front and Rear Bezels Removable Front and Rear Panels Adjustable Locking Aluminum/Plastic Handle Extruded Internal Grooves for Circuit Board, Chassis or Panel Mounting Four Anti-Skid Feet Included Finish: Body-Earth — Tone Powder Coating; Bezel-Light Brown Plastic; Panels — Natural Aluminum; Handle — Light Gray Plastic/Anodized Aluminum

  • Strong and Stylish Extruded Aluminum Body with Plastic Front and Rear Bezels
  • Removable Front and Rear Panels
  • Adjustable Locking Aluminum/Plastic Handle
  • Extruded Internal Grooves for Circuit Board, Chassis or Panel Mounting
  • Four Anti-Skid Feet Included
  • Finish: Body-Earth — Tone Powder Coating; Bezel-Light Brown Plastic; Panels — Natural Aluminum; Handle — Light Gray Plastic/Anodized Aluminum
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1562-ND 34M2359 70147748
Product Name Boxes Enclosure, Instrument, Aluminium, Natural; Enclosure Type Bud Industries Enclosure,Alum Body/Plastic Front/Rear Bezels,Beige/LtBrn,2.72 x 10.16 x 12.93in
Type Junction Box Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Material Aluminum Aluminum; Aluminum Aluminum
Features Carrying Handle
Unlock Full Specs
to access all available technical data

Similar Products

Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details