BUD INDUSTRIES, INC. Boxes IA-6160

Description
"Case Metal, Aluminum with Plastic Bezels, Handle Multiple End Panel(s) 12.930"" L x 8.270"" W (328.42mm x 210.06mm) X 2.720"" (69.09mm)"
Request a Quote Datasheet
Description
"Case Metal, Aluminum with Plastic Bezels, Handle Multiple End Panel(s) 12.930"" L x 8.270"" W (328.42mm x 210.06mm) X 2.720"" (69.09mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1561-ND - DigiKey
Thief River Falls, MN, United States
"Case Metal, Aluminum with Plastic Bezels, Handle Multiple End Panel(s) 12.930"" L x 8.270"" W (328.42mm x 210.06mm) X 2.720"" (69.09mm)"

"Case Metal, Aluminum with Plastic Bezels, Handle Multiple End Panel(s) 12.930"" L x 8.270"" W (328.42mm x 210.06mm) X 2.720"" (69.09mm)"

Buy Now Datasheet
Enclosure, Instrument, Aluminium, Natural; Enclosure Type Bud Industries - 34M2358 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Natural; Enclosure Type Bud Industries
34M2358
Enclosure, Instrument, Aluminium, Natural; Enclosure Type Bud Industries 34M2358
ENCLOSURE, INSTRUMENT, ALUMINIUM, NATURAL; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:69.1mm; External Width - Metric:210mm; External Depth - Metric:328mm; IP Rating:-; Body Color:Earth Tone RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, NATURAL; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:69.1mm; External Width - Metric:210mm; External Depth - Metric:328mm; IP Rating:-; Body Color:Earth Tone RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1561-ND 34M2358
Product Name Boxes Enclosure, Instrument, Aluminium, Natural; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Aluminum
Features Carrying Handle
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 10 inch (254 mm)
View Details
4 suppliers