BUD INDUSTRIES, INC. Boxes HP-3653-B

Description
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.488"" L x 1.406"" W (114.00mm x 35.71mm) X 1.012"" (25.70mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.488"" L x 1.406"" W (114.00mm x 35.71mm) X 1.012"" (25.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1653-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.488"" L x 1.406"" W (114.00mm x 35.71mm) X 1.012"" (25.70mm)"

"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.488"" L x 1.406"" W (114.00mm x 35.71mm) X 1.012"" (25.70mm)"

Buy Now Datasheet
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries - 09R4677 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
09R4677
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries 09R4677
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:114mm; External Width - Metric:36mm; External Depth - Metric:26mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:114mm; External Width - Metric:36mm; External Depth - Metric:26mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1653-ND 09R4677
Product Name Boxes Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Handheld
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 107-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers