BUD INDUSTRIES, INC. Boxes HP-3649-B

Description
"Box Plastic, ABS Black Hand Held, Split Sides 2.620"" L x 2.600"" W (66.55mm x 66.04mm) X 1.100"" (27.94mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Hand Held, Split Sides 2.620"" L x 2.600"" W (66.55mm x 66.04mm) X 1.100"" (27.94mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1649-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides 2.620"" L x 2.600"" W (66.55mm x 66.04mm) X 1.100"" (27.94mm)"

"Box Plastic, ABS Black Hand Held, Split Sides 2.620"" L x 2.600"" W (66.55mm x 66.04mm) X 1.100"" (27.94mm)"

Buy Now Datasheet
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries - 09R4673 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
09R4673
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries 09R4673
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:66mm; External Depth - Metric:67mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:66mm; External Depth - Metric:67mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
ENCLOSURE;ABS PLASTIC;UL94V-0;HAND HELD;BLACK;2.62LX2.60WX1.10D - 70147879 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;ABS PLASTIC;UL94V-0;HAND HELD;BLACK;2.62LX2.60WX1.10D
70147879
ENCLOSURE;ABS PLASTIC;UL94V-0;HAND HELD;BLACK;2.62LX2.60WX1.10D 70147879
ENCLOSURE;ABS PLASTIC;UL94V-0;HAND HELD;BLACK;2.62LX2.6 0WX1.10D

ENCLOSURE;ABS PLASTIC;UL94V-0;HAND HELD;BLACK;2.62LX2.60WX1.10D

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1649-ND 09R4673 70147879
Product Name Boxes Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries ENCLOSURE;ABS PLASTIC;UL94V-0;HAND HELD;BLACK;2.62LX2.60WX1.10D
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
Mounting Type Handheld
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
AL Series Enclosures - 150-001 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
3 suppliers