BUD INDUSTRIES, INC. Boxes HH-3643

Description
"Box Plastic, ABS Black Hand Held, Split Sides 4.528"" L x 3.288"" W (115.01mm x 83.52mm) X 1.260"" (32.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Hand Held, Split Sides 4.528"" L x 3.288"" W (115.01mm x 83.52mm) X 1.260"" (32.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1644-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides 4.528"" L x 3.288"" W (115.01mm x 83.52mm) X 1.260"" (32.00mm)"

"Box Plastic, ABS Black Hand Held, Split Sides 4.528"" L x 3.288"" W (115.01mm x 83.52mm) X 1.260"" (32.00mm)"

Buy Now Datasheet
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries - 09R4668 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
09R4668
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries 09R4668
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:115.1mm; External Width - Metric:83mm; External Depth - Metric:32mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:115.1mm; External Width - Metric:83mm; External Depth - Metric:32mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1644-ND 09R4668
Product Name Boxes Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Modular DIN Rail Enclosures and Open PCB Holders -  - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.23 to 3.54 inch (82 to 90 mm)
Width 0.8858 to 6.2 inch (22.5 to 158 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details