BUD INDUSTRIES, INC. Battery Holders, Clips, Contacts HH-3632

Description
"Battery Holder (Open) AA 2 Cell Wire Leads - 6"" (152.4mm)"
Request a Quote Datasheet
Description
"Battery Holder (Open) AA 2 Cell Wire Leads - 6"" (152.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 377-1559-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
377-1559-ND
Battery Holders, Clips, Contacts 377-1559-ND
"Battery Holder (Open) AA 2 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) AA 2 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Bud Industries - 34M2186 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Bud Industries
34M2186
Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Bud Industries 34M2186
BATTERY HOLDER, AA, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Wire Leads; Body Material:Polypropyle ne Plastic; For Use With:Bud Electronic Enclosures RoHS Compliant: Yes

BATTERY HOLDER, AA, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Wire Leads; Body Material:Polypropylene Plastic; For Use With:Bud Electronic Enclosures RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders
Product Number 377-1559-ND 34M2186
Product Name Battery Holders, Clips, Contacts Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Bud Industries
Type Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

For 3 AA Cell-1Contact Insulated - 1191 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
CR2032 Vertical Mount Coin Cell Holder - CH74-2032 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Polyamide
Cell Capacity Single Cell
View Details
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details