BUD INDUSTRIES, INC. Battery Holders, Clips, Contacts HH-3631

Description
"Battery Holder (Open) AAA 4 Cell Wire Leads - 6"" (152.4mm)"
Request a Quote Datasheet
Description
"Battery Holder (Open) AAA 4 Cell Wire Leads - 6"" (152.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 377-1558-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
377-1558-ND
Battery Holders, Clips, Contacts 377-1558-ND
"Battery Holder (Open) AAA 4 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) AAA 4 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
Battery Holder, Aaa, Wire Lead; Battery Sizes Accepted Bud Industries - 34M2185 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aaa, Wire Lead; Battery Sizes Accepted Bud Industries
34M2185
Battery Holder, Aaa, Wire Lead; Battery Sizes Accepted Bud Industries 34M2185
BATTERY HOLDER, AAA, WIRE LEAD; Battery Sizes Accepted:AAA; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Wire Leads; Body Material:Polypropyle ne Plastic; For Use With:Bud Electronic EnclosuresRoHS Compliant: Yes

BATTERY HOLDER, AAA, WIRE LEAD; Battery Sizes Accepted:AAA; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Wire Leads; Body Material:Polypropylene Plastic; For Use With:Bud Electronic EnclosuresRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders
Product Number 377-1558-ND 34M2185
Product Name Battery Holders, Clips, Contacts Battery Holder, Aaa, Wire Lead; Battery Sizes Accepted Bud Industries
Type Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

3 AA Cell Holder with PC connector - 2465CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
 - 5005274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Cell Size AAA
View Details