"Box Plastic, ABS Black Hand Held, Split Sides, Slanted Top 5.984"" L x 3.260"" W (151.99mm x 82.80mm) X 1.310"" (33.27mm)"
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:152.1mm; External Width - Metric:82mm; External Depth - Metric:35mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-1554-ND | 34M2407 |
| Product Name | Boxes | Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries |
| Type | Junction Box | |
| Material | ABS | ABS; ABS |
| Mounting Type | Handheld | |
| Features | Flame Retardant |