ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:210.1mm; External Width - Metric:110mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 96C0363 |
| Product Name | Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries |
| Length | 8.27 inch (210 mm) |