BUD INDUSTRIES, INC. Boxes HH-3497-BCB

Description
"Box Plastic, ABS Black Hand Held, Split Sides, T-Shaped 8.268"" L x 4.330"" W (210.01mm x 109.98mm) X 1.574"" (39.98mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Hand Held, Split Sides, T-Shaped 8.268"" L x 4.330"" W (210.01mm x 109.98mm) X 1.574"" (39.98mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - HH-3497-BCB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides, T-Shaped 8.268"" L x 4.330"" W (210.01mm x 109.98mm) X 1.574"" (39.98mm)"

"Box Plastic, ABS Black Hand Held, Split Sides, T-Shaped 8.268"" L x 4.330"" W (210.01mm x 109.98mm) X 1.574"" (39.98mm)"

Buy Now Datasheet
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries - 96C0358 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
96C0358
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries 96C0358
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:210.1mm; External Width - Metric:110mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:210.1mm; External Width - Metric:110mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number HH-3497-BCB-ND 96C0358
Product Name Boxes Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Handheld
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Universal Plastic Electronic Enclosures - FLAT-PACK - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.94 to 8.27 inch (100 to 210 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details