BUD INDUSTRIES, INC. Hand-Held Grabbers Style D HH-3465

Description
Black finish with UL94V-0 flammability rating
Request a Quote Datasheet
Description
Black finish with UL94V-0 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Hand-Held Grabbers Style D
HH-3465
Hand-Held Grabbers Style D HH-3465
Black finish with UL94V-0 flammability rating

Black finish with UL94V-0 flammability rating

Supplier's Site
Boxes - HH-3465 - HH-3465 - Win Source Electronics
Laguna Hills, CA, United States
Boxes - HH-3465
HH-3465
Boxes - HH-3465 HH-3465
Manufacturer: Bud Industries Win Source Part Number: 769441-HH-3465 Series: Grabbers Style D Color: Black Material Flammability Rating: UL94 V-0 Height: 0.800" (20.32mm) Material: Plastic, ABS Design: Hand Held, Split Sides Shipping Info: Shipped from Digi-Key Weight: 0.8 lb (362.87g) Container Type: Box Area (L x W): 4.08" (26.3cm) Categories: Boxes, Enclosures, Racks Dimension: 2.500" L x 1.630" W (63.50mm x 41.40mm) Introduction Date: January 05, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Bud Industries
Win Source Part Number: 769441-HH-3465
Series: Grabbers Style D
Color: Black
Material Flammability Rating: UL94 V-0
Height: 0.800" (20.32mm)
Material: Plastic, ABS
Design: Hand Held, Split Sides
Shipping Info: Shipped from Digi-Key
Weight: 0.8 lb (362.87g)
Container Type: Box
Area (L x W): 4.08" (26.3cm)
Categories: Boxes, Enclosures, Racks
Dimension: 2.500" L x 1.630" W (63.50mm x 41.40mm)
Introduction Date: January 05, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Boxes - HH-3465-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides 2.500"" L x 1.630"" W (63.50mm x 41.40mm) X 0.800"" (20.32mm)"

"Box Plastic, ABS Black Hand Held, Split Sides 2.500"" L x 1.630"" W (63.50mm x 41.40mm) X 0.800"" (20.32mm)"

Buy Now Datasheet
Grabber; ABS; Black Textured; #4 x 0.5 in. Long Screw; 2.500 0.010 in. - 70147404 - Allied Electronics, Inc.
Fort Worth, TX, USA
Grabber; ABS; Black Textured; #4 x 0.5 in. Long Screw; 2.500 0.010 in.
70147404
Grabber; ABS; Black Textured; #4 x 0.5 in. Long Screw; 2.500 0.010 in. 70147404
Style D Grabbers Style D is a small, easy to handle box that is available with either a flush or recessed top, and with or without a cable slot. It is made out of black ABS plastic with a UL94V-0 flammability rating. Two #4 x 0.5 in. black long screws supplied for assembling cover to body.

Style D Grabbers
Style D is a small, easy to handle box that is available with either a flush or recessed top, and with or without a cable slot. It is made out of black ABS plastic with a UL94V-0 flammability rating.
Two #4 x 0.5 in. black long screws supplied for assembling cover to body.

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Win Source Electronics DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HH-3465 HH-3465 HH-3465-ND 70147404
Product Name Hand-Held Grabbers Style D Boxes - HH-3465 Boxes Grabber; ABS; Black Textured; #4 x 0.5 in. Long Screw; 2.500 0.010 in.
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 2.5 inch (63.5 mm) 2.5 inch (63.5 mm)
Width 1.63 inch (41.4 mm) 1.63 inch (41.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2135 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 6.89 inch (175 mm)
Depth 4.72 inch (120 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details