BUD INDUSTRIES, INC. Hand-Held Grabbers Style B HH-3420

Description
Light gray finish with UL94V-0 flammability rating
Request a Quote Datasheet
Description
Light gray finish with UL94V-0 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Hand-Held Grabbers Style B
HH-3420
Hand-Held Grabbers Style B HH-3420
Light gray finish with UL94V-0 flammability rating

Light gray finish with UL94V-0 flammability rating

Supplier's Site
Boxes - 377-1170-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hand Held, Split Sides, T-Shaped 9.331"" L x 5.157"" W (237.01mm x 130.99mm) X 1.712"" (43.48mm)"

"Box Plastic, ABS Gray Hand Held, Split Sides, T-Shaped 9.331"" L x 5.157"" W (237.01mm x 130.99mm) X 1.712"" (43.48mm)"

Buy Now Datasheet
Enclosure; High-Impact ABS; 9.331 in.; 5.157 in.; 1.712 in.; Wall Mount - 70148658 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; High-Impact ABS; 9.331 in.; 5.157 in.; 1.712 in.; Wall Mount
70148658
Enclosure; High-Impact ABS; 9.331 in.; 5.157 in.; 1.712 in.; Wall Mount 70148658
Style B Hand Held Enclosures, High-Impact ABS Body Material, Light Gray Color Style B is a T-shaped enclosure that is available with/without 4.00" x 1.75" LCD coutout in the display area and with/without a 9V/AA battery compartment. It is made out of ABS plastic in a light gray finish, with UL94V-O flammability rating. Optional accessories HH-3440-TS — tilt stand and HH-3441-G — gasket. Six (6) M3 x 1.173 in. long screws are supplied for assembly.

Style B Hand Held Enclosures, High-Impact ABS Body Material, Light Gray Color
Style B is a T-shaped enclosure that is available with/without 4.00" x 1.75" LCD coutout in the display area and with/without a 9V/AA battery compartment. It is made out of ABS plastic in a light gray finish, with UL94V-O flammability rating. Optional accessories HH-3440-TS — tilt stand and HH-3441-G — gasket.
Six (6) M3 x 1.173 in. long screws are supplied for assembly.

Supplier's Site
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries - 29C4050 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries
29C4050
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries 29C4050
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:237mm; External Width - Metric:131mm; External Depth - Metric:43mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:237mm; External Width - Metric:131mm; External Depth - Metric:43mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HH-3420 377-1170-ND 70148658 29C4050
Product Name Hand-Held Grabbers Style B Boxes Enclosure; High-Impact ABS; 9.331 in.; 5.157 in.; 1.712 in.; Wall Mount Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape T-Shaped
Length 9.33 inch (237 mm) 9.33 inch (237 mm) 9.33 inch (237 mm)
Width 5.16 inch (131 mm) 5.16 inch (131 mm) 5.16 inch (131 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details