BUD INDUSTRIES, INC. Hand-Held Grabbers Style B HH-3420-BC

Description
Light gray finish with UL94V-0 flammability rating
Description
Light gray finish with UL94V-0 flammability rating

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Hand-Held Grabbers Style B
HH-3420-BC
Hand-Held Grabbers Style B HH-3420-BC
Light gray finish with UL94V-0 flammability rating

Light gray finish with UL94V-0 flammability rating

Supplier's Site
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries - 98B6165 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries
98B6165
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries 98B6165
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:237mm; External Width - Metric:131mm; External Depth - Metric:43mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:237mm; External Width - Metric:131mm; External Depth - Metric:43mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number HH-3420-BC 98B6165
Product Name Hand-Held Grabbers Style B Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Shape T-Shaped
Length 9.33 inch (237 mm) 9.33 inch (237 mm)
Width 5.16 inch (131 mm) 5.16 inch (131 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHM8LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers