BUD INDUSTRIES, INC. Boxes HD-7608

Description
"BOX PLASTIC BLK 8.08""L X 5.31""W"
Request a Quote Datasheet
Description
"BOX PLASTIC BLK 8.08""L X 5.31""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-HD-7608-ND - DigiKey
Thief River Falls, MN, United States
"BOX PLASTIC BLK 8.08""L X 5.31""W"

"BOX PLASTIC BLK 8.08""L X 5.31""W"

Buy Now Datasheet
Enclosure, 8 X 5.25 X 2.7, Blk; Enclosure Type Bud Industries - 34AK3838 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 8 X 5.25 X 2.7, Blk; Enclosure Type Bud Industries
34AK3838
Enclosure, 8 X 5.25 X 2.7, Blk; Enclosure Type Bud Industries 34AK3838
ENCLOSURE, 8" X 5.25" X 2.7", BLK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:68.58mm; External Width - Metric:133.35mm; External Depth - Metric:203.2mm; IP Rating:IP65, IP66, IP67, IP68

ENCLOSURE, 8" X 5.25" X 2.7", BLK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:68.58mm; External Width - Metric:133.35mm; External Depth - Metric:203.2mm; IP Rating:IP65, IP66, IP67, IP68

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-HD-7608-ND 34AK3838
Product Name Boxes Enclosure, 8 X 5.25 X 2.7, Blk; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455K1202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.07 inch (77.98 mm)
View Details
5 suppliers