BUD INDUSTRIES, INC. Boxes HD-7606

Description
"BOX PLASTIC BLK 5.63""L X 3.57""W"
Request a Quote Datasheet
Description
"BOX PLASTIC BLK 5.63""L X 3.57""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-HD-7606-ND - DigiKey
Thief River Falls, MN, United States
"BOX PLASTIC BLK 5.63""L X 3.57""W"

"BOX PLASTIC BLK 5.63""L X 3.57""W"

Buy Now Datasheet
Enclosure, 5.5 X 3.5 X 2.36, Blk; Enclosure Type Bud Industries - 34AK3836 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5.5 X 3.5 X 2.36, Blk; Enclosure Type Bud Industries
34AK3836
Enclosure, 5.5 X 3.5 X 2.36, Blk; Enclosure Type Bud Industries 34AK3836
ENCLOSURE, 5.5" X 3.5" X 2.36", BLK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:59.94mm; External Width - Metric:88.9mm; External Depth - Metric:139.7mm; IP Rating:IP65, IP66, IP67, IP68

ENCLOSURE, 5.5" X 3.5" X 2.36", BLK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:59.94mm; External Width - Metric:88.9mm; External Depth - Metric:139.7mm; IP Rating:IP65, IP66, IP67, IP68

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-HD-7606-ND 34AK3836
Product Name Boxes Enclosure, 5.5 X 3.5 X 2.36, Blk; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 53176965 - Radwell International
Keystone Electronics Corp.
Specs
Type Junction Box
View Details
TNCN empty enclosure - tncn - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2122 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 2.64 inch (67 mm)
View Details