BUD INDUSTRIES, INC. Boxes HD-7603

Description
"BOX PLASTIC BLK 2.69""L X 2.66""W"
Request a Quote Datasheet
Description
"BOX PLASTIC BLK 2.69""L X 2.66""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-HD-7603-ND - DigiKey
Thief River Falls, MN, United States
"BOX PLASTIC BLK 2.69""L X 2.66""W"

"BOX PLASTIC BLK 2.69""L X 2.66""W"

Buy Now Datasheet
Enclosure, 2.63 X 2.63 X 1.63, Blk; Enclosure Type Bud Industries - 34AK3833 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2.63 X 2.63 X 1.63, Blk; Enclosure Type Bud Industries
34AK3833
Enclosure, 2.63 X 2.63 X 1.63, Blk; Enclosure Type Bud Industries 34AK3833
ENCLOSURE, 2.63" X 2.63" X 1.63", BLK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:41.4mm; External Width - Metric:66.8mm; External Depth - Metric:66.8mm; IP Rating:IP65, IP66, IP67, IP68

ENCLOSURE, 2.63" X 2.63" X 1.63", BLK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:41.4mm; External Width - Metric:66.8mm; External Depth - Metric:66.8mm; IP Rating:IP65, IP66, IP67, IP68

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-HD-7603-ND 34AK3833
Product Name Boxes Enclosure, 2.63 X 2.63 X 1.63, Blk; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 109-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
System enclosure - 850-828/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details