BUD INDUSTRIES, INC. Cabinet, Rack Mount, 9.75In, Aluminum White; Rack U Height Bud Industries HC-14107

Description
CABINET, RACK MOUNT, 9.75IN, ALUMINUM WHITE; Rack U Height:6U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:266.7mm; External Width - Metric:432mm; External Depth - Metric:381mm; Body Color:White RoHS Compliant: Yes
Description
CABINET, RACK MOUNT, 9.75IN, ALUMINUM WHITE; Rack U Height:6U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:266.7mm; External Width - Metric:432mm; External Depth - Metric:381mm; Body Color:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Rack Mount, 9.75In, Aluminum White; Rack U Height Bud Industries - 99F1017 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Rack Mount, 9.75In, Aluminum White; Rack U Height Bud Industries
99F1017
Cabinet, Rack Mount, 9.75In, Aluminum White; Rack U Height Bud Industries 99F1017
CABINET, RACK MOUNT, 9.75IN, ALUMINUM WHITE; Rack U Height:6U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:266.7mm; External Width - Metric:432mm; External Depth - Metric:381mm; Body Color:White RoHS Compliant: Yes

CABINET, RACK MOUNT, 9.75IN, ALUMINUM WHITE; Rack U Height:6U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:266.7mm; External Width - Metric:432mm; External Depth - Metric:381mm; Body Color:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 99F1017
Product Name Cabinet, Rack Mount, 9.75In, Aluminum White; Rack U Height Bud Industries
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Storage Cabinets - 214250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details