BUD INDUSTRIES, INC. Cabinet, Rack Mount, 9.75In, Aluminum White; Rack U Height Bud Industries HC-14106

Description
CABINET, RACK MOUNT, 9.75IN, ALUMINUM WHITE; Rack U Height:6U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:266.7mm; External Width - Metric:432mm; External Depth - Metric:330mm; Body Color:White RoHS Compliant: Yes
Description
CABINET, RACK MOUNT, 9.75IN, ALUMINUM WHITE; Rack U Height:6U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:266.7mm; External Width - Metric:432mm; External Depth - Metric:330mm; Body Color:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Rack Mount, 9.75In, Aluminum White; Rack U Height Bud Industries - 06M4721 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Rack Mount, 9.75In, Aluminum White; Rack U Height Bud Industries
06M4721
Cabinet, Rack Mount, 9.75In, Aluminum White; Rack U Height Bud Industries 06M4721
CABINET, RACK MOUNT, 9.75IN, ALUMINUM WHITE; Rack U Height:6U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:266.7mm; External Width - Metric:432mm; External Depth - Metric:330mm; Body Color:White RoHS Compliant: Yes

CABINET, RACK MOUNT, 9.75IN, ALUMINUM WHITE; Rack U Height:6U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:266.7mm; External Width - Metric:432mm; External Depth - Metric:330mm; Body Color:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 06M4721
Product Name Cabinet, Rack Mount, 9.75In, Aluminum White; Rack U Height Bud Industries
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacking cabinets - R5HKE-3008 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details