BUD INDUSTRIES, INC. Cabinet, Rack Mount, 8In, Aluminium White; Rack U Height Bud Industries HC-14105

Description
CABINET, RACK MOUNT, 8IN, ALUMINIUM WHITE; Rack U Height:5U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:222.3mm; External Width - Metric:432mm; External Depth - Metric:330mm; Body Color:White RoHS Compliant: Yes
Description
CABINET, RACK MOUNT, 8IN, ALUMINIUM WHITE; Rack U Height:5U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:222.3mm; External Width - Metric:432mm; External Depth - Metric:330mm; Body Color:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Rack Mount, 8In, Aluminium White; Rack U Height Bud Industries - 99F1015 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Rack Mount, 8In, Aluminium White; Rack U Height Bud Industries
99F1015
Cabinet, Rack Mount, 8In, Aluminium White; Rack U Height Bud Industries 99F1015
CABINET, RACK MOUNT, 8IN, ALUMINIUM WHITE; Rack U Height:5U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:222.3mm; External Width - Metric:432mm; External Depth - Metric:330mm; Body Color:White RoHS Compliant: Yes

CABINET, RACK MOUNT, 8IN, ALUMINIUM WHITE; Rack U Height:5U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:222.3mm; External Width - Metric:432mm; External Depth - Metric:330mm; Body Color:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 99F1015
Product Name Cabinet, Rack Mount, 8In, Aluminium White; Rack U Height Bud Industries
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Specs
Use Commercial; Industrial
Material Steel
Height 48.00 inch (1219 mm)
View Details