BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Handles H-9110-B

Description
Win Source Part Number: 1020204-H-9110-B Category: Boxes, Enclosures, Racks>Handles Type: Instrumentation Package: Bulk Standard Package: 1 Height: 1.625" (41.28mm) Material: Steel, Chrome Plated Mounting Type: Screw Holes, Back Thread/Screw/Hole Size: #10-32 Length - Center to Center: 6.000" (152.40mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9403.99.9041 Mfr: Bud Industries Other Names: H9110B,H 9110 B,377-1228
Request a Quote Datasheet
Description
Win Source Part Number: 1020204-H-9110-B Category: Boxes, Enclosures, Racks>Handles Type: Instrumentation Package: Bulk Standard Package: 1 Height: 1.625" (41.28mm) Material: Steel, Chrome Plated Mounting Type: Screw Holes, Back Thread/Screw/Hole Size: #10-32 Length - Center to Center: 6.000" (152.40mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9403.99.9041 Mfr: Bud Industries Other Names: H9110B,H 9110 B,377-1228
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Handles - H-9110-B - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Handles
H-9110-B
Boxes, Enclosures, Racks - Handles H-9110-B
Win Source Part Number: 1020204-H-9110-B Category: Boxes, Enclosures, Racks>Handles Type: Instrumentation Package: Bulk Standard Package: 1 Height: 1.625" (41.28mm) Material: Steel, Chrome Plated Mounting Type: Screw Holes, Back Thread/Screw/Hole Size: #10-32 Length - Center to Center: 6.000" (152.40mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9403.99.9041 Mfr: Bud Industries Other Names: H9110B,H 9110 B,377-1228

Win Source Part Number: 1020204-H-9110-B
Category: Boxes, Enclosures, Racks>Handles
Type: Instrumentation
Package: Bulk
Standard Package: 1
Height: 1.625" (41.28mm)
Material: Steel, Chrome Plated
Mounting Type: Screw Holes, Back
Thread/Screw/Hole Size: #10-32
Length - Center to Center: 6.000" (152.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 9403.99.9041
Mfr: Bud Industries
Other Names: H9110B,H 9110 B,377-1228

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number H-9110-B
Product Name Boxes, Enclosures, Racks - Handles
Unlock Full Specs
to access all available technical data

Similar Products

1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 130-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers