Electrical Enclosures 16 CORE FIBER OPTIC DISTRIBUTION BOX
ENCLOSURE, FIBRE OPTIC TERMINATION BOX; Enclosure Type:Fibre Optic Termination Box; Enclosure Material:ABS, Polycarbonate; External Height - Metric:292.1mm; External Width - Metric:218mm; External Depth - Metric:83mm; IP Rating:IP65 RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | FBR-11609 | 56AC7846 |
| Product Name | Electrical Enclosures | Enclosure, Fibre Optic Termination Box; Enclosure Type Bud Industries |
| Type | Electronic and Instrument Enclosures | |
| Length | 11.5 inch (292 mm) | 11.5 inch (292 mm) |
| Width | 8.62 inch (219 mm) | 8.58 inch (218 mm) |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures |
| Features | RoHS Compliant |