BUD INDUSTRIES, INC. Enclosure, Fibre Optic Termination Box; Enclosure Type Bud Industries FBR-11605

Description
ENCLOSURE, FIBRE OPTIC TERMINATION BOX; Enclosure Type:Fibre Optic Termination Box; Enclosure Material:ABS, Polycarbonate; External Height - Metric:185.9mm; External Width - Metric:116mm; External Depth - Metric:41mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, FIBRE OPTIC TERMINATION BOX; Enclosure Type:Fibre Optic Termination Box; Enclosure Material:ABS, Polycarbonate; External Height - Metric:185.9mm; External Width - Metric:116mm; External Depth - Metric:41mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Fibre Optic Termination Box; Enclosure Type Bud Industries - 56AC7842 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Fibre Optic Termination Box; Enclosure Type Bud Industries
56AC7842
Enclosure, Fibre Optic Termination Box; Enclosure Type Bud Industries 56AC7842
ENCLOSURE, FIBRE OPTIC TERMINATION BOX; Enclosure Type:Fibre Optic Termination Box; Enclosure Material:ABS, Polycarbonate; External Height - Metric:185.9mm; External Width - Metric:116mm; External Depth - Metric:41mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, FIBRE OPTIC TERMINATION BOX; Enclosure Type:Fibre Optic Termination Box; Enclosure Material:ABS, Polycarbonate; External Height - Metric:185.9mm; External Width - Metric:116mm; External Depth - Metric:41mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
FBR-11605
Electrical Enclosures FBR-11605
Electrical Enclosures 4-CORE FIBER OPTIC DISTRIBUTION BOX

Electrical Enclosures 4-CORE FIBER OPTIC DISTRIBUTION BOX

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 56AC7842 FBR-11605
Product Name Enclosure, Fibre Optic Termination Box; Enclosure Type Bud Industries Electrical Enclosures
Length 7.32 inch (186 mm) 7.32 inch (186 mm)
Width 4.57 inch (116 mm) 4.57 inch (116 mm)
Depth 1.61 inch (41 mm)
Material Polycarbonate; ABS; ABS, Polycarbonate
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
GUAX empty junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax 1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details