BUD INDUSTRIES, INC. Freedom Board Enclosure, Abs, Black; For Use With Bud Industries FBB-3675

Description
FREEDOM BOARD ENCLOSURE, ABS, BLACK; For Use With:NXP FRDM-KL05Z Freedom Development Board; External Height:28mm; External Width:66.5mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FREEDOM BOARD ENCLOSURE, ABS, BLACK; For Use With:NXP FRDM-KL05Z Freedom Development Board; External Height:28mm; External Width:66.5mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Freedom Board Enclosure, Abs, Black; For Use With Bud Industries - 66W5403 - Newark, An Avnet Company
Chicago, IL, United States
Freedom Board Enclosure, Abs, Black; For Use With Bud Industries
66W5403
Freedom Board Enclosure, Abs, Black; For Use With Bud Industries 66W5403
FREEDOM BOARD ENCLOSURE, ABS, BLACK; For Use With:NXP FRDM-KL05Z Freedom Development Board; External Height:28mm; External Width:66.5mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes

FREEDOM BOARD ENCLOSURE, ABS, BLACK; For Use With:NXP FRDM-KL05Z Freedom Development Board; External Height:28mm; External Width:66.5mm; External Depth:92mm; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 66W5403
Product Name Freedom Board Enclosure, Abs, Black; For Use With Bud Industries
Length 1.1 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

System enclosure - 850-827/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details