Takachi Electronics Enclosure Co., Ltd. Multipurpose Enclosure, Abs, White; Enclosure Type Takachi TWN5-4-7W

Description
MULTIPURPOSE ENCLOSURE, ABS, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
MULTIPURPOSE ENCLOSURE, ABS, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0131 - Newark, An Avnet Company
Chicago, IL, United States
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi
84X0131
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi 84X0131
MULTIPURPOSE ENCLOSURE, ABS, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

MULTIPURPOSE ENCLOSURE, ABS, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84X0131
Product Name Multipurpose Enclosure, Abs, White; Enclosure Type Takachi
Length 1.58 inch (40.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
ESP Enclosure - esp enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0152 - Newark, An Avnet Company
Specs
Length 1.08 inch (27.51 mm)
Width 1.97 inch (50 mm)
Depth 2.76 inch (70 mm)
View Details